Littelfuse, Inc. Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse V07E320P

Description
METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Voltage AC:320V RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Voltage AC:320V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse - 58K7155 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse
58K7155
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse 58K7155
METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Voltage AC:320V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Voltage AC:320V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V07E320P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V07E320P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V07E320P
VARISTOR 510V 1.75KA DISC 7MM

VARISTOR 510V 1.75KA DISC 7MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 58K7155 V07E320P
Product Name Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data