Micro Commercial Components Corp. Single Diodes US2GA-TP

Description
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US2GA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US2GA-TPMSCT-ND
Single Diodes US2GA-TPMSCT-ND
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US2GA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US2GA-TPMSDKR-ND
Single Diodes US2GA-TPMSDKR-ND
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US2GA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US2GA-TPMSTR-ND
Single Diodes US2GA-TPMSTR-ND
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366750-US2GA-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366750-US2GA-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366750-US2GA-TP
Win Source Part Number: 1366750-US2GA-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: US2G Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C

Win Source Part Number: 1366750-US2GA-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: US2G
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US2GA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US2GA-TP
Discrete Semiconductor Products - Diodes - Rectifiers US2GA-TP
DIODE GEN PURP 400V 2A DO214AC

DIODE GEN PURP 400V 2A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
US2GA-TP
Rectifiers US2GA-TP
Rectifiers 2A, 400V Ultrafast Rectifier

Rectifiers 2A, 400V Ultrafast Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number US2GA-TPMSCT-ND 1366750-US2GA-TP US2GA-TP US2GA-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
VF 1.4 volts 1.4 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data