VARISTOR, 18V, 55V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MHS Series; Clamping Voltage Vc Max:55V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 55V 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 92H4448 | V0603MHS12NH |
| Product Name | Varistor, 18V, 55V, 0603; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |