Vishay Intertechnology, Inc. Single Diodes US1K-M3/61T

Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US1K-M3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1K-M3/61T-ND
Single Diodes US1K-M3/61T-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode and Rectifier - 280-US1K-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-US1K-M3/61T
Diode and Rectifier 280-US1K-M3/61T
DIODE SIGNAL DIODE, Signal Diode Product overview: US1K-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1K-M3/61T can be used for catalog matching and distributor lookup.

DIODE SIGNAL DIODE, Signal Diode Product overview: US1K-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1K-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US1K-M3/61T - 1116711-US1K-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1K-M3/61T
1116711-US1K-M3/61T
Diodes, Rectifiers - Single - US1K-M3/61T 1116711-US1K-M3/61T
Manufacturer: Vishay Win Source Part Number: 1116711-US1K-M3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Vishay
Win Source Part Number: 1116711-US1K-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
US1K-M3/61T
Rectifiers US1K-M3/61T
Rectifiers 1A,800V,75NS,UF RECT,SMD

Rectifiers 1A,800V,75NS,UF RECT,SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1K-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1K-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers US1K-M3/61T
DIODE GEN PURP 800V 1A DO214AC

DIODE GEN PURP 800V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number US1K-M3/61T-ND 280-US1K-M3/61T 1116711-US1K-M3/61T US1K-M3/61T US1K-M3/61T
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - US1K-M3/61T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 800 volts
Unlock Full Specs
to access all available technical data