DIODES Incorporated Single Diodes US1G-13

Description
Diode Standard 400V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US1GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1GDITR-ND
Single Diodes US1GDITR-ND
Diode Standard 400V 1A Surface Mount SMA

Diode Standard 400V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - US1G-13 - 735680-US1G-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1G-13
735680-US1G-13
Diodes, Rectifiers - Single - US1G-13 735680-US1G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 735680-US1G-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: US1G Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A Current - Reverse Leakage at Vr: 5μA at 400V Capacitance at Vr, F: 20pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 735680-US1G-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: US1G
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A
Current - Reverse Leakage at Vr: 5μA at 400V
Capacitance at Vr, F: 20pF at 4V, 1MHz

Buy Now
400V 1A Diode and Rectifier - 280-US1G-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-US1G-13
400V 1A Diode and Rectifier 280-US1G-13
DIODE GEN PURP 400V 1A SMA Product overview: US1G-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A SMA Product overview: US1G-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1G-13
Discrete Semiconductor Products - Diodes - Rectifiers US1G-13
DIODE GEN PURP 400V 1A SMA

DIODE GEN PURP 400V 1A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number US1GDITR-ND 735680-US1G-13 280-US1G-13 US1G-13
Product Name Single Diodes Diodes, Rectifiers - Single - US1G-13 400V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG811S06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 60 volts
View Details
High Current Power Rectifiers - HRISOPAC0611 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Single Diodes - BAS3020BH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details