Vishay Precision Group Schottky 5A 150V Diode and Rectifier V10150C-M3/4W

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 150V V(RRM), Silicon, TO-220AB, Product overview: V10150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10150C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 150V V(RRM), Silicon, TO-220AB, Product overview: V10150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10150C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 5A 150V Diode and Rectifier
280-V10150C-M3/4W
Schottky 5A 150V Diode and Rectifier 280-V10150C-M3/4W
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 150V V(RRM), Silicon, TO-220AB, Product overview: V10150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10150C-M3/4W can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 150V V(RRM), Silicon, TO-220AB, Product overview: V10150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10150C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V10150C-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - V10150C-M3/4W - 213796-V10150C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V10150C-M3/4W
213796-V10150C-M3/4W
Diodes, Rectifiers - Arrays - V10150C-M3/4W 213796-V10150C-M3/4W
Manufacturer: Vishay Win Source Part Number: 213796-V10150C-M3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.41V @ 5A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213796-V10150C-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 5A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10150C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10150C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V10150C-M3/4W
DIODE ARR SCHOTT 150V 5A TO220-3

DIODE ARR SCHOTT 150V 5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10150C-M3/4W
Schottky Diodes & Rectifiers V10150C-M3/4W
Schottky Diodes & Rectifiers 10A,150V,DUAL TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A,150V,DUAL TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-V10150C-M3/4W V10150C-M3/4WGI-ND 213796-V10150C-M3/4W V10150C-M3/4W V10150C-M3/4W
Product Name Schottky 5A 150V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - V10150C-M3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220 TO-220AB-3
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data