VARISTOR 1.85KV 70KA ENCASE DISC
METAL OXIDE VARISTOR, 1.4KV, 2940V, 60MM DISC; Voltage Rating VAC:1.1kV; Voltage Rating VDC:1.4kV; Product Range:BB Series; Clamping Voltage Vc Max:2.94kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V112BB60 | 09F1963 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 1.4Kv, 2940V, 60Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Chassis Mount |