Super Fast Surface Mount Rectifiers, 7500-REEL Product overview: US2BA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US2BA can be used for catalog matching and distributor lookup.
Super Fast Surface Mount Rectifiers
Super Fast Surface Mount Rectifiers
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 100V 1.5A DO214AC
Rectifiers 1.5A 100V High Effic Rectifier
RECTIFIER, SINGLE, 1.5A, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1.5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-US2BA | US2BA | US2BACT-ND | US2BA | US2BA | 07AH4886 |
| Product Name | SMD Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 1.5A, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | SMA; SMA | SMA | DO-214AC | |||
| Life Cycle Stage | Active | Declining | ||||
| VF | 1 volts | 1 volts |