Vishay Intertechnology, Inc. Single Diodes V10P12HM3_A/H

Description
Diode Standard 120V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Standard 120V 10A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V10P12HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 120V 10A Surface Mount TO-277A (SMPC)

Diode Standard 120V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P12HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 120V 10A Surface Mount TO-277A (SMPC)

Diode Standard 120V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P12HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 120V 10A Surface Mount TO-277A (SMPC)

Diode Standard 120V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1121069-V10P12HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1121069-V10P12HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1121069-V10P12HM3_A/H
Win Source Part Number: 1121069-V10P12HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 10 A Current - Reverse Leakage @ Vr: 400 µA @ 120 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): V10P12HM3-A/H; V10P12HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V10P12HM3_A/HGICT,V1 0P12HM3_A/HGIDKR,V10 P12HM3_A/H-ND,V10P12 HM3_A/HGITR Base Product Number: V10P12

Win Source Part Number: 1121069-V10P12HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 10 A
Current - Reverse Leakage @ Vr: 400 µA @ 120 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): V10P12HM3-A/H; V10P12HM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V10P12HM3_A/HGICT,V10P12HM3_A/HGIDKR,V10P12HM3_A/H-ND,V10P12HM3_A/HGITR
Base Product Number: V10P12

Buy Now Datasheet
Automotive Schottky 120V 10A Diode and Rectifier - 280-V10P12HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 120V 10A Diode and Rectifier
280-V10P12HM3_A/H
Automotive Schottky 120V 10A Diode and Rectifier 280-V10P12HM3_A/H
Diode Schottky 120V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10P12HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P12HM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 120V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10P12HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P12HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P12HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P12HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers V10P12HM3_A/H
DIODE GEN PURP 120V 10A TO277A

DIODE GEN PURP 120V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P12HM3_A/H
Schottky Diodes & Rectifiers V10P12HM3_A/H
Schottky Diodes & Rectifiers 10A, 120V, SMPC, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A, 120V, SMPC, TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number V10P12HM3_A/HGITR-ND 1121069-V10P12HM3_A/H 280-V10P12HM3_A/H V10P12HM3_A/H V10P12HM3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 120V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 0.8200 volts 0.8200 volts
VR 120 volts
Unlock Full Specs
to access all available technical data