Microchip Technology, Inc. TVS Protection Diode USBQ50412E3/TR7

Description
TVS DIODE 12VWM 26VC QFN143 Product overview: USBQ50412E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQ50412E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 12VWM 26VC QFN143 Product overview: USBQ50412E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQ50412E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-USBQ50412E3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-USBQ50412E3/TR7
TVS Protection Diode 144-USBQ50412E3/TR7
TVS DIODE 12VWM 26VC QFN143 Product overview: USBQ50412E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQ50412E3/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 26VC QFN143 Product overview: USBQ50412E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBQ50412E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1342841-USBQ50412E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1342841-USBQ50412E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1342841-USBQ50412E3/TR7
Win Source Part Number: 1342841-USBQ50412E3/ TR7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Mounting Type: Surface Mount Package / Case: 4-VDFN Supplier Device Package: QFN-143 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: USBQ504 Voltage - Clamping (Max) @ Ipp: 26V

Win Source Part Number: 1342841-USBQ50412E3/TR7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Supplier Device Package: QFN-143
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: USBQ504
Voltage - Clamping (Max) @ Ipp: 26V

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USBQ50412E3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USBQ50412E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USBQ50412E3/TR7
TVS DIODE 12VWM 26VC QFN143

TVS DIODE 12VWM 26VC QFN143

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-USBQ50412E3/TR7 1342841-USBQ50412E3/TR7 USBQ50412E3/TR7
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 4-VDFN QFN-143
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data