Vishay Intertechnology, Inc. Single Diodes V10P45HM3_A/H

Description
DIODE SCHOTTKY 45V 10A TO277A
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V10P45HM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-V10P45HM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 10A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V10P45HM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 970467-V10P45HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
970467-V10P45HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 970467-V10P45HM3_A/H
Win Source Part Number: 970467-V10P45HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A (DC) Voltage - Forward (Vf) (Max) @ If: 570 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 45 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V10P45HM3_A/H-ND,112 -V10P45HM3_A/HDKR,11 2-V10P45HM3_A/HCT,11 2-V10P45HM3_A/HTR Base Product Number: V10P45

Win Source Part Number: 970467-V10P45HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 10 A
Current - Reverse Leakage @ Vr: 800 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V10P45HM3_A/H-ND,112-V10P45HM3_A/HDKR,112-V10P45HM3_A/HCT,112-V10P45HM3_A/HTR
Base Product Number: V10P45

Buy Now Datasheet
Schottky 4.4A 45V 277A Diode and Rectifier - 280-V10P45HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4.4A 45V 277A Diode and Rectifier
280-V10P45HM3_A/H
Schottky 4.4A 45V 277A Diode and Rectifier 280-V10P45HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.4A, 45V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P45HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.4A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.4A, 45V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P45HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.4A, 45V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.4A, 45V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P45HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P45HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers V10P45HM3_A/H
DIODE SCHOTTKY 45V 10A TO277A

DIODE SCHOTTKY 45V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P45HM3_A/H
Schottky Diodes & Rectifiers V10P45HM3_A/H
Schottky Diodes & Rectifiers TMBS 45V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 45V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 112-V10P45HM3_A/HCT-ND 970467-V10P45HM3_A/H 280-V10P45HM3_A/H V10P45HM3_A/H V10P45HM3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 4.4A 45V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16J,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers