TVS DIODE 15VWM 32VC SOT143
TVS DIODE 15VWM 32VC SOT143
32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 15VWM 32VC SOT143 Product overview: USB50415CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USB50415CE3/TR7 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 902340-USB50415CE3/T
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Package: TO-253-4, TO-253AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: USB50415
Categories: Circuit Protection
Case / Package: SOT-143
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 15VWM 32VC SOT143
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-USB50415CE3/TR7DKR-ND | 144-USB50415CE3/TR7 | USB50415CE3/TR7 | 902340-USB50415CE3/TR7 | USB50415CE3/TR7 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Array | TVS - TVS - Diodes - USB50415CE3/TR7 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | TO-253-4, TO-253AA | Tape & Reel (TR) | SOT143; SOT-143 | SOT143; SOT-143 | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| VC | 32 volts | 32 volts |