Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116790-V0402MHS22NR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 15pF @ 1MHz
Maximum AC Volts: 6.5VAC
Maximum DC Volts: 9VDC
Energy: 0.01J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
VARISTOR, 9V, 30V, 0402; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MHS Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 30V 0402
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116790-V0402MHS22NR | 05M1805 | V0402MHS22NR |
| Product Name | TVS - TVS - Varistors, MOVs - V0402MHS22NR | Varistor, 9V, 30V, 0402; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| CT | 15 pF |