Win Source Part Number: 968222-USB0002RP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: USB
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Capacitance @ Frequency: 10 pF @ 1 MHz
Varistor Voltage (Typ): 70 V
Current - Surge: 4 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.015J
Mounting Type: Surface Mount, MLCV
Package / Case: 0405 (1012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-11468-6,478-1146
VARISTOR 70V 4A 0405
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 968222-USB0002RP | USB0002RP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0405 (1012 Metric) | Surface Mount, MLCV |