Vishay Intertechnology, Inc. Single Diodes V10P20-M3/87A

Description
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V10P20-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P20-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P20-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1380244-V10P20-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1380244-V10P20-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380244-V10P20-M3/87A
Win Source Part Number: 1380244-V10P20-M3/87 A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Base Product Number: V10P20 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2.4A Voltage - Forward (Vf) (Max) @ If: 1.34 V @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 400 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C

Win Source Part Number: 1380244-V10P20-M3/87A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Base Product Number: V10P20
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2.4A
Voltage - Forward (Vf) (Max) @ If: 1.34 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 400 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C

Buy Now Datasheet
Diode and Rectifier - 280-V10P20-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-V10P20-M3/87A
Diode and Rectifier 280-V10P20-M3/87A
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10P20-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P20-M3/87A can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10P20-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P20-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P20-M3/87A
Schottky Diodes & Rectifiers V10P20-M3/87A
Schottky Diodes & Rectifiers 10A, 200V, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A, 200V, TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P20-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P20-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers V10P20-M3/87A
DIODE SCHOTTKY 200V 2.4A TO277A

DIODE SCHOTTKY 200V 2.4A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number V10P20-M3/87AGITR-ND 1380244-V10P20-M3/87A 280-V10P20-M3/87A V10P20-M3/87A V10P20-M3/87A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package TO-277, 3-PowerDFN Tape and Reel TO-277A-3
VF 1.34 volts 1.34 volts
Unlock Full Specs
to access all available technical data