PANJIT SemiConductor 1A 600V Diode and Rectifier US1006FL_R1_00001

Description
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, Product overview: US1006FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1006FL_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, Product overview: US1006FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1006FL_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 600V Diode and Rectifier - 280-US1006FL_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 600V Diode and Rectifier
280-US1006FL_R1_00001
1A 600V Diode and Rectifier 280-US1006FL_R1_00001
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, Product overview: US1006FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1006FL_R1_0000 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, Product overview: US1006FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1006FL_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US1006FL_R1_00001 - 759291-US1006FL_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1006FL_R1_00001
759291-US1006FL_R1_00001
Diodes, Rectifiers - Single - US1006FL_R1_00001 759291-US1006FL_R1_00001
Manufacturer: Panjit Win Source Part Number: 759291-US1006FL_R1_0 0001 Manufacturer Homepage: www.panjit.com.tw RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 759291-US1006FL_R1_00001
Manufacturer Homepage: www.panjit.com.tw
RoHS State: Request Verification
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 3757-US1006FL_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount SOD-123FL

Diode Standard 600V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-US1006FL_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount SOD-123FL

Diode Standard 600V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-US1006FL_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount SOD-123FL

Diode Standard 600V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1006FL_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1006FL_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers US1006FL_R1_00001
DIODE GEN PURP 600V 1A SOD123FL

DIODE GEN PURP 600V 1A SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-US1006FL_R1_00001 759291-US1006FL_R1_00001 3757-US1006FL_R1_00001TR-ND US1006FL_R1_00001
Product Name 1A 600V Diode and Rectifier Diodes, Rectifiers - Single - US1006FL_R1_00001 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data