Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single V10PM10HM3/H

Description
Win Source Part Number: 988310-V10PM10HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A Current - Reverse Leakage @ Vr: 120 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-V10PM10HM3/HTR,V 10PM10HM3/H-ND,112-V 10PM10HM3/HDKR,112-V 10PM10HM3/HCT Base Product Number: V10PM10
Request a Quote Datasheet
Description
Win Source Part Number: 988310-V10PM10HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A Current - Reverse Leakage @ Vr: 120 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-V10PM10HM3/HTR,V 10PM10HM3/H-ND,112-V 10PM10HM3/HDKR,112-V 10PM10HM3/HCT Base Product Number: V10PM10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 988310-V10PM10HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
988310-V10PM10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 988310-V10PM10HM3/H
Win Source Part Number: 988310-V10PM10HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A Current - Reverse Leakage @ Vr: 120 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-V10PM10HM3/HTR,V 10PM10HM3/H-ND,112-V 10PM10HM3/HDKR,112-V 10PM10HM3/HCT Base Product Number: V10PM10

Win Source Part Number: 988310-V10PM10HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A
Current - Reverse Leakage @ Vr: 120 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-V10PM10HM3/HTR,V10PM10HM3/H-ND,112-V10PM10HM3/HDKR,112-V10PM10HM3/HCT
Base Product Number: V10PM10

Buy Now Datasheet
Automotive Schottky 100V 10A Diode and Rectifier - 280-V10PM10HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 10A Diode and Rectifier
280-V10PM10HM3/H
Automotive Schottky 100V 10A Diode and Rectifier 280-V10PM10HM3/H
Diode Schottky 100V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10PM10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10PM10HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 100V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V10PM10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10PM10HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-V10PM10HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-V10PM10HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-V10PM10HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10PM10HM3/H
Schottky Diodes & Rectifiers V10PM10HM3/H
Schottky Diodes & Rectifiers 100V SMPC (TO-277A) AEC-Q101 Qualified

Schottky Diodes & Rectifiers 100V SMPC (TO-277A) AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10PM10HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10PM10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V10PM10HM3/H
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 988310-V10PM10HM3/H 280-V10PM10HM3/H 112-V10PM10HM3/HCT-ND V10PM10HM3/H V10PM10HM3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 100V 10A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN Tape and Reel TO-277A-3
Unlock Full Specs
to access all available technical data