Manufacturer: Littelfuse Inc.
Win Source Part Number: 804885-V120CH8
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 108V
Varistor Voltage (Typ): 120V
Current - Surge: 250A
Maximum AC Volts: 75V
Maximum DC Volts: 102V
Energy: 2.0J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, No Lead
Varistor Voltage (Maximum): 132V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 300pF at 1MHz
METAL OXIDE VARISTOR, 102V 200V SMD, FULL REEL; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:CH Series; Clamping Voltage Vc Max:200V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 120V 250A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 804885-V120CH8 | 75C8066 | V120CH8 |
| Product Name | TVS - TVS - Varistors, MOVs - V120CH8 | Metal Oxide Varistor, 102V 200V Smd, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |