DIODE GEN PURP 1KV 1A SMA / Diode Standard 1000 V 1A Surface Mount SMA Product overview: US1M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 1A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1KV, 1A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-13 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325163-US1M-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: US1MDICT,US1M13,US1M
Base Product Number: US1M
RoHS Status: RoHS non-compliant
DIODE GEN PURP 1KV 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-US1M-13 | US1MDITR-ND | 1325163-US1M-13 | US1M-13 |
| Product Name | SMD 1KV 1A 1000 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Reel - TR | SMA | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts |