Win Source Part Number: 1141871-USBULC6-2F7
Category: Circuit Protection>TVS - Diodes
Series: USB, Transil™
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 14,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3V
Voltage - Breakdown (Min): 5.5V
Power - Peak Pulse: 50W
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 200MHz ~ 3GHz
Package / Case: 4-XFBGA
Supplier Device Package: 4-FlipChip
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: USBULC6-2F7-ND,497-1
Base Product Number: USBUL
Product Status: Obsolete
2-line Transil™ ultralow capacitance protection for high-speed USB Product overview: USBULC6-2F7 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBULC6-2F7 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 4FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1141871-USBULC6-2F7 | 144-USBULC6-2F7 | USBULC6-2F7 |
| Product Name | Circuit Protection - TVS - Diodes | Low-Power TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 4-XFBGA | Cut Tape | 4-FlipChip |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts |
| VBR | 5.5 volts | 5.5 volts | |
| CT | 1 pF |