Micro Commercial Components Corp. 50V 1A Diode and Rectifier US1A-TP

Description
DIODE GEN PURP 50V 1A DO214AC Product overview: US1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 1A DO214AC Product overview: US1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 280-US1A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-US1A-TP
50V 1A Diode and Rectifier 280-US1A-TP
DIODE GEN PURP 50V 1A DO214AC Product overview: US1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1A-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A DO214AC Product overview: US1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US1A-TP - 108137-US1A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1A-TP
108137-US1A-TP
Diodes, Rectifiers - Single - US1A-TP 108137-US1A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 108137-US1A-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 108137-US1A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - US1A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1A-TPMSDKR-ND
Single Diodes US1A-TPMSDKR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1A-TPMSCT-ND
Single Diodes US1A-TPMSCT-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1A-TPMSTR-ND
Single Diodes US1A-TPMSTR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1A-TP
Discrete Semiconductor Products - Diodes - Rectifiers US1A-TP
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
US1A-TP
Rectifiers US1A-TP
Rectifiers Ultra Fast 50V 1A

Rectifiers Ultra Fast 50V 1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-US1A-TP 108137-US1A-TP US1A-TPMSDKR-ND US1A-TP US1A-TP
Product Name 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - US1A-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) DO-214AC
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Discrete Semiconductor Products - 231359-BAS21 E6393 - Win Source Electronics
Specs
Diode Type Diodes,Rectifiers - Single
View Details
2 suppliers