Manufacturer: Littelfuse Inc.
Win Source Part Number: 902375-V0603MHS22NR
Series: MHS
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.4000
Other Part Number: 18-V0603MHS22NRDKR, -V0603MHS22NR, 18-V0603MHS22NRTR, V0603MHS22NR-ND, 18-V0603MHS22NRCT
VARISTOR 30V 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902375-V0603MHS22NR | V0603MHS22NR |
| Product Name | TVS - TVS - Varistors, MOVs - V0603MHS22NR | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |