Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN
DIODE ARR SCHOT 120V 10A FLATPAK
Schottky Diodes & Rectifiers 120V 5A dual TMBS FlatPAK 5 x 6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | V10KM120DU-M3/IGITR-ND | V10KM120DU-M3/I | V10KM120DU-M3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |