Vishay Precision Group Single Diodes V10P45S-M3/86A

Description
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V10P45S-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P45S-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P45S-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.4A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky Diode and Rectifier - 280-V10P45S-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-V10P45S-M3/86A
Schottky Diode and Rectifier 280-V10P45S-M3/86A
Schottky Diodes & Rectifiers 10 Amp 45 Volt Product overview: V10P45S-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45S-M3/86A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 10 Amp 45 Volt Product overview: V10P45S-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P45S-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V10P45S-M3/86A - 1116800-V10P45S-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P45S-M3/86A
1116800-V10P45S-M3/86A
Diodes, Rectifiers - Single - V10P45S-M3/86A 1116800-V10P45S-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116800-V10P45S-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 4.4A (DC) Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 45V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116800-V10P45S-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 4.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay - 26T3034 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay
26T3034
Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay 26T3034
DIODE, RECTIFIER, SCHOTTKY, 45V, 10A, TO277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 45V, 10A, TO277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - V10P45S-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P45S-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10P45S-M3/86A
DIODE SCHOTTKY 45V 4.4A TO277A

DIODE SCHOTTKY 45V 4.4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P45S-M3/86A
Schottky Diodes & Rectifiers V10P45S-M3/86A
Schottky Diodes & Rectifiers 10 Amp 45 Volt

Schottky Diodes & Rectifiers 10 Amp 45 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number V10P45S-M3/86AGITR-ND 280-V10P45S-M3/86A 1116800-V10P45S-M3/86A 26T3034 V10P45S-M3/86A V10P45S-M3/86A
Product Name Single Diodes Schottky Diode and Rectifier Diodes, Rectifiers - Single - V10P45S-M3/86A Diode, Rectifier, Schottky, 45V, 10A, To277A; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tape and Reel TO-277A (SMPC) TO-277A TO-277A-3
RoHS Compliant RoHS RoHS
IO 4.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details