DIODES Incorporated Diodes, Rectifiers - Single - US1J-13 US1J-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1278186-US1J-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace Family Part Number: US1J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A Current - Reverse Leakage at Vr: 5μA at 600V Capacitance at Vr, F: 10pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1278186-US1J-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace Family Part Number: US1J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A Current - Reverse Leakage at Vr: 5μA at 600V Capacitance at Vr, F: 10pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - US1J-13 - 1278186-US1J-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1J-13
1278186-US1J-13
Diodes, Rectifiers - Single - US1J-13 1278186-US1J-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1278186-US1J-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace Family Part Number: US1J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A Current - Reverse Leakage at Vr: 5μA at 600V Capacitance at Vr, F: 10pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 1278186-US1J-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Family Part Number: US1J
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 10pF at 4V, 1MHz

Buy Now
Single Diodes - US1JDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JDITR-ND
Single Diodes US1JDITR-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-US1J-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-US1J-13
600V 1A Diode and Rectifier 280-US1J-13
DIODE GEN PURP 600V 1A SMA Product overview: US1J-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A SMA Product overview: US1J-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1J-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1J-13
Discrete Semiconductor Products - Diodes - Rectifiers US1J-13
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1278186-US1J-13 US1JDITR-ND 280-US1J-13 US1J-13
Product Name Diodes, Rectifiers - Single - US1J-13 Single Diodes 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N6081 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Single Diodes - BAT46WJ/DG/B2,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details