Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE, SCHOTTKY, 10A, 60V, TO-263AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:700mV; Qualification:- RoHS Compliant: Yes
DIODE, SCHOTTKY, 10A, 60V, TO-263AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 10A 60V TrenchMOS
DIODE ARRAY SCHOTTKY 60V 5A SMPD
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | V10D60C-M3/IGIDKR-ND | 38X5979 | V10D60C-M3/I | V10D60C-M3/I |
| Product Name | Diode Arrays | Diode, Schottky, 10A, 60V, To-263Ac; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC | TO-263AC-3 | |
| RoHS Compliant | RoHS |