Manufacturer: Diodes Incorporated
Win Source Part Number: 1278192-US1K-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: US1K
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A
Current - Reverse Leakage at Vr: 5μA at 800V
Capacitance at Vr, F: 10pF at 4V, 1MHz
DIODE GEN PURP 800V 1A SMA Product overview: US1K-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1K-13 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Surface Mount SMA
DIODE GEN PURP 800V 1A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1278192-US1K-13 | 280-US1K-13 | US1KDITR-ND | US1K-13 |
| Product Name | Diodes, Rectifiers - Single - US1K-13 | 800V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 800 volts | |||
| IR | 0.0050 mA |