VARISTOR 240V 1.75KA DISC 7MM
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Voltage AC:150V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V07E150P | 58K7149 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |