Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V120MLA1210H

Description
VARISTOR 150V 125A 1210
Description
VARISTOR 150V 125A 1210

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V120MLA1210H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V120MLA1210H
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V120MLA1210H
VARISTOR 150V 125A 1210

VARISTOR 150V 125A 1210

Supplier's Site
Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse - 05B8140 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse
05B8140
Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse 05B8140
VARISTOR, 120V, 260V, 1210; Voltage Rating VAC:107V; Voltage Rating VDC:120V; Product Range:MLA Series; Clamping Voltage Vc Max:260V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:125A; Capacitance, Cd:80pF RoHS Compliant: Yes

VARISTOR, 120V, 260V, 1210; Voltage Rating VAC:107V; Voltage Rating VDC:120V; Product Range:MLA Series; Clamping Voltage Vc Max:260V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:125A; Capacitance, Cd:80pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V120MLA1210H 05B8140
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data