VARISTOR 39V 2KA DISC 10MM
VARISTOR, MOV, 77V, DISC 10MM; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):13JRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V10E25P | 95W0254 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 77V, Disc 10Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |