Win Source Part Number: 1103574-V1000LC160BP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LC
Package: Bulk
Number of Circuits: 1
Standard Package: 200
Capacitance @ Frequency: 250 pF @ 1 MHz
Varistor Voltage (Min): 1.425 kV
Varistor Voltage (Typ): 1.5125 kV
Varistor Voltage (Max): 1.6 kV
Current - Surge: 6.5 kA
Maximum AC Volts: 1 kV
Maximum DC Volts: 1.2 kV
Energy: 360J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V1000LA160BP; V1000LA160BPX10; MOV-20D911K; MOV-20D152K; ERZ-E14A681; ERZ-E14A621;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V1000LC160BPX10
VARISTOR 1.5125KV 6.5KA DISC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103574-V1000LC160BPX10 | V1000LC160BPX10 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |