Diode Standard 50V 1A Surface Mount SOD-123FA
Diode Standard 50V 1A Surface Mount SOD-123FA
Diode Standard 50V 1A Surface Mount SOD-123FA
Rectifier Diode, 1A, 50V
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1116691-US1AFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifiers 50V 1A High Effic Rectifier Product overview: US1AFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US1AFA can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 50V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 50V 1A High Effic Rectifier
DIODE GEN PURP 50V 1A SOD123FA
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | US1AFATR-ND | US1AFA | 1116691-US1AFA | 2085-US1AFA | 02AC0233 | US1AFA | US1AFA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - US1AFA | 50V 1A Diode and Rectifier | Rectifier, Single, 50V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | SOD-123; SOD-123A-B/S | Reel | SOD-123; SOD-123FA | SOD-123 | |||
| Life Cycle Stage | Active | Declining | |||||
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts |