Littelfuse, Inc. Varistor, 43V, 14Vac, 18Vdc, Disc 10Mm; Voltage Rating Vac Littelfuse V10E14P

Description
VARISTOR, 43V, 14VAC, 18VDC, DISC 10MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
Description
VARISTOR, 43V, 14VAC, 18VDC, DISC 10MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 43V, 14Vac, 18Vdc, Disc 10Mm; Voltage Rating Vac Littelfuse - 64W7759 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 43V, 14Vac, 18Vdc, Disc 10Mm; Voltage Rating Vac Littelfuse
64W7759
Varistor, 43V, 14Vac, 18Vdc, Disc 10Mm; Voltage Rating Vac Littelfuse 64W7759
VARISTOR, 43V, 14VAC, 18VDC, DISC 10MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes

VARISTOR, 43V, 14VAC, 18VDC, DISC 10MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V10E14P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V10E14P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V10E14P
VARISTOR 22V 2KA DISC 10MM

VARISTOR 22V 2KA DISC 10MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 64W7759 V10E14P
Product Name Varistor, 43V, 14Vac, 18Vdc, Disc 10Mm; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2441905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details
Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB150AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - HZM27WATL-E - 920711-HZM27WATL-E - Win Source Electronics
Specs
Package 3-MPAK
View Details