28V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (1.7x1.35)
TVS DIODE 28VC 8-UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10977-2-ND | USBULC1606-4M8 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 8-UFQFN Exposed Pad | 8-UQFN (1.7x1.35) |
| Peak Pulse Power | 70 watts | 70 watts |