Manufacturer: ON Semiconductor
Win Source Part Number: 902301-US1FFA
Features: Diode Standard 300 V 1A Surface Mount SOD-123FA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123W
Package: Reel - TR
Mounting: Surface Mount
Family Name: US1F
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: US1FFA-ND, US1FFADKR, US1FFATR, US1FFACT
Rectifiers 300V 1A High Effic Rectifier Product overview: US1FFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US1FFA can be used for catalog matching and distributor lookup.
Diode Standard 300V 1A Surface Mount SOD-123FA
Diode Standard 300V 1A Surface Mount SOD-123FA
Diode Standard 300V 1A Surface Mount SOD-123FA
DIODE GEN PURP 300V 1A SOD123FA
950mV@1A 50ns Single 1A 300V SOD-123FL Fast recovery/high efficiency diode ROHS
Rectifiers 300V 1A High Effic Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 902301-US1FFA | 2085-US1FFA | US1FFATR-ND | US1FFA | US1FFA | US1FFA |
| Product Name | Diodes, Rectifiers - Single - US1FFA | 300V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifiers |
| Diode Type | Diode Standard 300 V 1A Surface Mount SOD-123FA | |||||
| Package | Reel | SOD-123; SOD-123FA | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |