Vishay Precision Group Diode Arrays V10D120C-M3/I

Description
Diode Array 1 Pair Common Cathode Schottky 120V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 120V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V10D120C-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 120V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode, Schottky, 10A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay - 38X5977 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay
38X5977
Diode, Schottky, 10A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay 38X5977
DIODE, SCHOTTKY, 10A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:940mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:940mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 10A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay - 38X5978 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay
38X5978
Diode, Schottky, 10A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay 38X5978
DIODE, SCHOTTKY, 10A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:940mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:940mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10D120C-M3/I
Schottky Diodes & Rectifiers V10D120C-M3/I
Schottky Diodes & Rectifiers 10A 120V TrenchMOS

Schottky Diodes & Rectifiers 10A 120V TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10D120C-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10D120C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V10D120C-M3/I
DIODE ARRAY SCHOTT 120V 5A SMPD

DIODE ARRAY SCHOTT 120V 5A SMPD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number V10D120C-M3/IGITR-ND 38X5977 V10D120C-M3/I V10D120C-M3/I
Product Name Diode Arrays Diode, Schottky, 10A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC TO-263AC-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details