VARISTOR, 275VAC; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
METAL OXIDE VARISTOR, 350V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Voltage AC:275V RoHS Compliant: Yes
VARISTOR 430V 3.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 59M3419 | V10E275P |
| Product Name | Varistor, 275Vac; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |