57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES
TVS DIODE 24VWM 57VC 8-SO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | USB50824E3/TR13-ND | 34AJ7911 | USB50824E3/TR13 |
| Product Name | TVS Diodes | Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 57 volts | 57 volts | |
| VBR | 26.7 volts | 26.7 volts |