Micro Commercial Components Corp. Single Diodes US2DA-TP

Description
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-US2DA-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-US2DA-TPDKR-ND
Single Diodes 353-US2DA-TPDKR-ND
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 353-US2DA-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-US2DA-TPCT-ND
Single Diodes 353-US2DA-TPCT-ND
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 353-US2DA-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-US2DA-TPTR-ND
Single Diodes 353-US2DA-TPTR-ND
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - US2DA-TP - 938336-US2DA-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US2DA-TP
938336-US2DA-TP
Diodes, Rectifiers - Single - US2DA-TP 938336-US2DA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 938336-US2DA-TP Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: US2D Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -1142-US2DA-TPCT, US2DA-TPMSCT, 353-US2DA-TPDKR, US2DA-TPMSTR, US2DA-TPMSDKR, -1142-US2DA-TPTR, -1142-US2DA-TPDKR, US2DA-TPMSTR-ND, 353-US2DA-TPTR, US2DA-TPMSCT-ND, 353-US2DA-TPCT, US2DA-TPMSDKR-ND

Manufacturer: Micro Commercial Co
Win Source Part Number: 938336-US2DA-TP
Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: US2D
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -1142-US2DA-TPCT, US2DA-TPMSCT, 353-US2DA-TPDKR, US2DA-TPMSTR, US2DA-TPMSDKR, -1142-US2DA-TPTR, -1142-US2DA-TPDKR, US2DA-TPMSTR-ND, 353-US2DA-TPTR, US2DA-TPMSCT-ND, 353-US2DA-TPCT, US2DA-TPMSDKR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
US2DA-TP
Rectifiers US2DA-TP
Rectifiers 2A, 200V Ultrafast Rectifier

Rectifiers 2A, 200V Ultrafast Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US2DA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US2DA-TP
Discrete Semiconductor Products - Diodes - Rectifiers US2DA-TP
DIODE GEN PURP 200V 2A DO214AC

DIODE GEN PURP 200V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 353-US2DA-TPDKR-ND 938336-US2DA-TP US2DA-TP US2DA-TP
Product Name Single Diodes Diodes, Rectifiers - Single - US2DA-TP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data