Microchip Technology, Inc. TVS Diodes USB50815/TR7

Description
32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - USB50815/TR7-ND - DigiKey
Thief River Falls, MN, United States
32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USB50815/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USB50815/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USB50815/TR7
TVS DIODE 15VWM 32VC 8-SO

TVS DIODE 15VWM 32VC 8-SO

Supplier's Site
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic .150In T/r Rohs Compliant Microchip - 34AJ7890 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic .150In T/r Rohs Compliant Microchip
34AJ7890
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic .150In T/r Rohs Compliant Microchip 34AJ7890
TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 15V 8 SOIC .150IN T/R ROHS COMPLIANT: YES

TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 15V 8 SOIC .150IN T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number USB50815/TR7-ND USB50815/TR7 34AJ7890
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 15V 8 Soic .150In T/r Rohs Compliant Microchip
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SO
Peak Pulse Power 500 watts 500 watts
VC 32 volts 32 volts
VBR 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Low-leakage double diode - BAV170-QVL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers