METAL OXIDE VARISTOR, 170V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Voltage AC:130V RoHS Compliant: Yes
VARISTOR 205V 1.75KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7147 | V07E130P |
| Product Name | Metal Oxide Varistor, 170V 340V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |