Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278771-V100ZA4P
Mounting Style: Through Hole
Current - Surge: 2.5kA
Maximum AC Volts: 60V
Maximum DC Volts: 81V
Energy: 10J
Varistor Voltage: 100V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 10mm
Varistor Voltage (Minimum): 90V
Varistor Voltage (Maximum): 110V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 1200pF at 1MHz
METAL OXIDE VARISTOR, 81V, 165V RAD; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZA Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):10JRoHS Compliant: Yes
VARISTOR 100V 2.5KA DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1278771-V100ZA4P | 58K7179 | V100ZA4P |
| Product Name | TVS - TVS - Varistors, MOVs - V100ZA4P | Metal Oxide Varistor, 81V, 165V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 2500 amps |