Vishay Intertechnology, Inc. SMD 1A 600V Diode and Rectifier US1J-M3/61T

Description
1A,600V,75NS,UF RECT,SMD Product overview: US1J-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A,600V,75NS,UF RECT,SMD Product overview: US1J-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 600V Diode and Rectifier - 280-US1J-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 600V Diode and Rectifier
280-US1J-M3/61T
SMD 1A 600V Diode and Rectifier 280-US1J-M3/61T
1A,600V,75NS,UF RECT,SMD Product overview: US1J-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-M3/61T can be used for catalog matching and distributor lookup.

1A,600V,75NS,UF RECT,SMD Product overview: US1J-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - US1J-M3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1J-M3/61TGITR-ND
Single Diodes US1J-M3/61TGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1J-M3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1J-M3/61TGICT-ND
Single Diodes US1J-M3/61TGICT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1J-M3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1J-M3/61TGIDKR-ND
Single Diodes US1J-M3/61TGIDKR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - US1J-M3/61T - 1116707-US1J-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1J-M3/61T
1116707-US1J-M3/61T
Diodes, Rectifiers - Single - US1J-M3/61T 1116707-US1J-M3/61T
Manufacturer: Vishay Win Source Part Number: 1116707-US1J-M3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Vishay
Win Source Part Number: 1116707-US1J-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
US1J-M3/61T
Rectifiers US1J-M3/61T
Rectifiers 1A,600V,75NS,UF RECT,SMD

Rectifiers 1A,600V,75NS,UF RECT,SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1J-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1J-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers US1J-M3/61T
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-US1J-M3/61T US1J-M3/61TGITR-ND 1116707-US1J-M3/61T US1J-M3/61T US1J-M3/61T
Product Name SMD 1A 600V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - US1J-M3/61T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AC-2 SMA
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
150V 100 mA Diode and Rectifier - 284-BAR6405WE6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers