DIODE GEN PURP 600V 1A DO214AC Product overview: US1JE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1JE-TP can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount DO-214AC (SMAE)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1116705-US1JE-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMAE
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Quantity per package: 6k pcs
Rectifiers 600Vr 420Vrms 600V 30A 1.0A 1.7Vf 17pF
DIODE GEN PURP 600V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-US1JE-TP | US1JE-TPMSTR-ND | 1116705-US1JE-TP | US1JE-TP | US1JE-TP |
| Product Name | 600V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - US1JE-TP | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMAE-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts |