Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325188-V10WM100-M3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A
Current - Reverse Leakage @ Vr: 700 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-252, (D-Pak)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V10WM100-M3/I-ND,V10
Base Product Number: V10WM100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 100V 10A TO252 Product overview: V10WM100-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10WM100-M3/I can be used for catalog matching and distributor lookup.
Diode Schottky 100V 10A Surface Mount TO-252, (D-Pak)
DIODE SCHOTTKY 100V 10A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1325188-V10WM100-M3/I | 280-V10WM100-M3/I | V10WM100-M3/IGITR-ND | V10WM100-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100V 10A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) |