VARISTOR 120V 250A 2SMD NO LEAD
VARISTOR, METAL OXIDE, 200V, 3220; Voltage Rating VAC:75V; Voltage Rating V DC:102V; Product Range:CH Series; Clamping Voltage Vc Max:200V; Varistor Case Style:3220 [8552 Metric]; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
METAL OXIDE VARISTOR, 102V 200V SMD; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:CH Series; Clamping Voltage Vc Max:200V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V120CH8T | 80Y4965 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 200V, 3220; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |