13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 5VWM 13VC 8-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | USB50805CE3/TR13-ND | USB50805CE3/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 13 volts | 13 volts |