Micro Commercial Components Corp. Single Diodes US1MFL-TP

Description
Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US1MFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MFL-TPMSCT-ND
Single Diodes US1MFL-TPMSCT-ND
Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)

Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - US1MFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MFL-TPMSTR-ND
Single Diodes US1MFL-TPMSTR-ND
Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)

Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - US1MFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MFL-TPMSDKR-ND
Single Diodes US1MFL-TPMSDKR-ND
Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)

Diode Standard 1000V 1A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366724-US1MFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366724-US1MFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366724-US1MFL-TP
Win Source Part Number: 1366724-US1MFL-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) Base Product Number: US1M Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1366724-US1MFL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
Base Product Number: US1M
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
US1MFL-TP
Rectifiers US1MFL-TP
Rectifiers 1A 1000V, Ultra Fast Rectifier DO-221AC

Rectifiers 1A 1000V, Ultra Fast Rectifier DO-221AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1MFL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1MFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers US1MFL-TP
DIODE GEN PURP 1KV 1A DO221AC

DIODE GEN PURP 1KV 1A DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number US1MFL-TPMSCT-ND 1366724-US1MFL-TP US1MFL-TP US1MFL-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 1.7 volts 1.7 volts
VR 1000 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219612 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG912S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 200 volts
View Details
Rectifier Diode - HR1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details