Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V100ZC15P V100ZC15P

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 757908-V100ZC15P Series: ZC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C (TA) Package: Disc 14mm Number of Circuits: 1 Capacitance @ Frequency: 2900pF @ 1MHz Family Name: ZA Varistor Voltage (Typ): 100V Current - Surge: 4.5kA Maximum AC Volts: 60VAC Maximum DC Volts: 81VDC Energy: 20J Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Introduction Date: October 01, 2005 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 757908-V100ZC15P Series: ZC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C (TA) Package: Disc 14mm Number of Circuits: 1 Capacitance @ Frequency: 2900pF @ 1MHz Family Name: ZA Varistor Voltage (Typ): 100V Current - Surge: 4.5kA Maximum AC Volts: 60VAC Maximum DC Volts: 81VDC Energy: 20J Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Introduction Date: October 01, 2005 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V100ZC15P - 757908-V100ZC15P - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V100ZC15P
757908-V100ZC15P
TVS - TVS - Varistors, MOVs - V100ZC15P 757908-V100ZC15P
Manufacturer: Littelfuse Inc. Win Source Part Number: 757908-V100ZC15P Series: ZC Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C (TA) Package: Disc 14mm Number of Circuits: 1 Capacitance @ Frequency: 2900pF @ 1MHz Family Name: ZA Varistor Voltage (Typ): 100V Current - Surge: 4.5kA Maximum AC Volts: 60VAC Maximum DC Volts: 81VDC Energy: 20J Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Introduction Date: October 01, 2005 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 757908-V100ZC15P
Series: ZC
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: Disc 14mm
Number of Circuits: 1
Capacitance @ Frequency: 2900pF @ 1MHz
Family Name: ZA
Varistor Voltage (Typ): 100V
Current - Surge: 4.5kA
Maximum AC Volts: 60VAC
Maximum DC Volts: 81VDC
Energy: 20J
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Varistor Voltage (Minimum): 90V
Varistor Voltage (Maximum): 110V
Introduction Date: October 01, 2005
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V100ZC15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V100ZC15P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V100ZC15P
VARISTOR 100V 4.5KA DISC 14MM

VARISTOR 100V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 757908-V100ZC15P V100ZC15P
Product Name TVS - TVS - Varistors, MOVs - V100ZC15P Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
IFSM 4500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2467485P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details
400 W Transient Voltage Suppressor - P4SMA160CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details