Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - US1JHE3/61T US1JHE3/61T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1278189-US1JHE3/61T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: US1J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A Current - Reverse Leakage at Vr: 10μA at 600V Capacitance at Vr, F: 10pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1278189-US1JHE3/61T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: US1J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A Current - Reverse Leakage at Vr: 10μA at 600V Capacitance at Vr, F: 10pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - US1JHE3/61T - 1278189-US1JHE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1JHE3/61T
1278189-US1JHE3/61T
Diodes, Rectifiers - Single - US1JHE3/61T 1278189-US1JHE3/61T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1278189-US1JHE3/61T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: US1J Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A Current - Reverse Leakage at Vr: 10μA at 600V Capacitance at Vr, F: 10pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1278189-US1JHE3/61T
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: US1J
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A
Current - Reverse Leakage at Vr: 10μA at 600V
Capacitance at Vr, F: 10pF at 4V, 1MHz

Buy Now
600V 1A Diode and Rectifier - 280-US1JHE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-US1JHE3/61T
600V 1A Diode and Rectifier 280-US1JHE3/61T
DIODE GEN PURP 600V 1A DO214AC Product overview: US1JHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1JHE3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO214AC Product overview: US1JHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1JHE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - US1JHE3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1JHE3/61TGITR-ND
Single Diodes US1JHE3/61TGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1JHE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1JHE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers US1JHE3/61T
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1278189-US1JHE3/61T 280-US1JHE3/61T US1JHE3/61TGITR-ND US1JHE3/61T
Product Name Diodes, Rectifiers - Single - US1JHE3/61T 600V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.0100 mA
trr 75 ns
Unlock Full Specs
to access all available technical data